Vishay Precision Group Chip Resistor - Surface Mount Y08502R00000F9R

Description
2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-1119-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1119-1-ND
Chip Resistor - Surface Mount 804-1119-1-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1119-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1119-6-ND
Chip Resistor - Surface Mount 804-1119-6-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1119-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1119-2-ND
Chip Resistor - Surface Mount 804-1119-2-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Current Sense Res, 2R, 1%, 500 Mw, 2516; Resistance Vishay Foil Resistors - 45AC8018 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R, 1%, 500 Mw, 2516; Resistance Vishay Foil Resistors
45AC8018
Current Sense Res, 2R, 1%, 500 Mw, 2516; Resistance Vishay Foil Resistors 45AC8018
CURRENT SENSE RES, 2R, 1%, 500 MW, 2516; Resistance:2ohm; Product Range:VCS1625 Series; Resistor Case Style:2516 [6440 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 2R, 1%, 500 MW, 2516; Resistance:2ohm; Product Range:VCS1625 Series; Resistor Case Style:2516 [6440 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1119-1-ND 45AC8018
Product Name Chip Resistor - Surface Mount Current Sense Res, 2R, 1%, 500 Mw, 2516; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 2516 [6440 Metric]
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A103264DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
HS Ultra Low Resistance -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing; Power Applications
Mounting / Packaging ThroughHole; Axial Leads; 4015M ~ 8022M
Resistance Range 5.00E-5 to 2.00E-4 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details