Win Source Part Number: 1336727-Y09261R00000
Category: Resistors - Through Hole Resistors
Series: VPR221
Features: Non-Inductive
Package: Bulk
Size / Dimension: 0.400" L x 0.150" W (10.16mm x 3.81mm)
Height - Seated (Max): 0.845" (21.46mm)
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 8W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 1 Ohms
Package / Case: TO-220-4
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1336727-Y09261R00000B9L | 804-Y09261R00000B9L-ND |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Metal Foil | Metal Foil |
| Resistance Range | 1 ohms | 1 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 2 ±ppm/°C | 2 ±ppm/°C |
| Power Rating | 8 watts | 8 watts |