Vishay Precision Group Through Hole Resistors Y09261R00000B0L

Description
1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-1042-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-1042-ND
Through Hole Resistors 804-1042-ND
1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
RADIAL POWER,8W,1,.1%,.2LS,BULK - Y09261R00000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL POWER,8W,1,.1%,.2LS,BULK
Y09261R00000B0L
RADIAL POWER,8W,1,.1%,.2LS,BULK Y09261R00000B0L
RADIAL POWER,8W,1,.1%,.2LS, BULK

RADIAL POWER,8W,1,.1%,.2LS,BULK

Supplier's Site
Resistors - Through Hole Resistors - 1338352-Y09261R00000B0L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1338352-Y09261R00000B0L
Resistors - Through Hole Resistors 1338352-Y09261R00000B0L
Win Source Part Number: 1338352-Y09261R00000 B0L Category: Resistors - Through Hole Resistors Series: VPR221 Features: Non-Inductive Package: Bulk Size / Dimension: 0.400" L x 0.150" W (10.16mm x 3.81mm) Height - Seated (Max): 0.845" (21.46mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±2ppm/°C Power (Watts): 8W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 Ohms Package / Case: TO-220-4 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant

Win Source Part Number: 1338352-Y09261R00000B0L
Category: Resistors - Through Hole Resistors
Series: VPR221
Features: Non-Inductive
Package: Bulk
Size / Dimension: 0.400" L x 0.150" W (10.16mm x 3.81mm)
Height - Seated (Max): 0.845" (21.46mm)
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 8W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 1 Ohms
Package / Case: TO-220-4
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 804-1042-ND Y09261R00000B0L 1338352-Y09261R00000B0L
Product Name Through Hole Resistors RADIAL POWER,8W,1,.1%,.2LS,BULK Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-4 Radial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details