V/N 303119 0R5130 1% B T 155598
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y08500R51300F3R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Wide 2516 |
| Tolerance | 1 +/- % |