10 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Win Source Part Number: 1350690-Y092610R0000
Category: Resistors - Through Hole Resistors
Series: VPR221
Features: Non-Inductive
Package: Bulk
Size / Dimension: 0.400" L x 0.150" W (10.16mm x 3.81mm)
Height - Seated (Max): 0.845" (21.46mm)
Standard Package: 25
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 8W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 10 Ohms
Package / Case: TO-220-4
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
RESI, METAL FOIL, 10 OHM, 0.01%, TO220-4; RESISTANCE:10OHM; PRODUCT RANGE:VISHAY - VPR221 SERIES; POWER RATING:8W; RESISTANCE TOLERANCE:¦ 0.01%; RESISTOR CASE STYLE:TO-220; VOLTAGE RATING:300V; RESISTOR ELEMENT TYPE:METAL FOIL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RESI, METAL FOIL, 10 OHM, 0.01%, TO220-4; Resistance:10ohm; Product Range:VISHAY - VPR221 Series; Power Rating:8W; Resistance Tolerance:± 0.01%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | Y0926-10A-ND | 1350690-Y092610R0000T9L | 31369285 | 39T1679 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Resistor | Resi, Metal Foil, 10 Ohm, 0.01%, To220-4; Resistance Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | |
| Mounting / Packaging | TO-220-4 | TO-220 | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |