200 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
VCS1625 0R2000 TCR2 1.0% B W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y08500R20000F0W | Y08500R20000F0W-ND | 58P8064 |
| Product Name | Resistor-Misc | Chip Resistor - Surface Mount | Vcs1625 0R2000 Tcr2 1.0% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Wide 2516 | 1625 | |
| Resistance Range | 0.2000 ohms |