Vishay Precision Group Chip Resistor - Surface Mount Y08500R53330F0R

Description
533.3 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
533.3 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y08500R53330F0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y08500R53330F0R-ND
Chip Resistor - Surface Mount Y08500R53330F0R-ND
533.3 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

533.3 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vcs1625 0R5333 Tcr2 1.0% B T Vishay Foil Resistors - 58P8080 - Newark, An Avnet Company
Chicago, IL, United States
Vcs1625 0R5333 Tcr2 1.0% B T Vishay Foil Resistors
58P8080
Vcs1625 0R5333 Tcr2 1.0% B T Vishay Foil Resistors 58P8080
VCS1625 0R5333 TCR2 1.0% B T

VCS1625 0R5333 TCR2 1.0% B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y08500R53330F0R-ND 58P8080
Product Name Chip Resistor - Surface Mount Vcs1625 0R5333 Tcr2 1.0% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 1625
Resistance Range 0.5333 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details