Vishay Precision Group Through Hole Resistors Y09263R00000A9L

Description
3 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
3 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y09263R00000A9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y09263R00000A9L-ND
Through Hole Resistors Y09263R00000A9L-ND
3 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

3 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y09263R00000A9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details