Vishay Precision Group Through Hole Resistors Y09260R50000A0L

Description
500 mOhms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
500 mOhms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y09260R50000A0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y09260R50000A0L-ND
Through Hole Resistors Y09260R50000A0L-ND
500 mOhms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

500 mOhms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 0R5000 0.05% Vishay Foil Resistors - 58P8356 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 0R5000 0.05% Vishay Foil Resistors
58P8356
Vpr221 0R5000 0.05% Vishay Foil Resistors 58P8356
VPR221 0R5000 0.05%

VPR221 0R5000 0.05%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y09260R50000A0L-ND 58P8356
Product Name Through Hole Resistors Vpr221 0R5000 0.05% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details