100 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Res Metal Foil 1625 0.1 Ohm 1% 0.5W(1/2W) ±2ppm/°C Wide Terminal SMD T/R Product overview: Y08500R10000F9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 0.5W, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y08500R10000F9R can be used for catalog matching and distributor lookup.
CURRENT SENSE RES, 0R1, 0.5W, 2516; Resistance:0.1ohm; Product Range:VCS1625 Series; Resistor Case / Package:2516 [6440 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.35mm RoHS Compliant: Yes
RES 0.1 OHM 1/2W 2516 WIDE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | Y0850-.10ADKR-ND | 52-Y08500R10000F9R | 39T1676 | Y08500R10000F9R |
| Product Name | Chip Resistor - Surface Mount | SMD 0.1 Ohm 0.5W 2W Resistor | Current Sense Res, 0R1, 0.5W, 2516; Resistance Vishay Foil Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Wide 2516 | 1625 | 2516 [6440 Metric] | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 1.00E8 ohms |