Vishay Precision Group Through Hole Resistors Y092650R0000T9L

Description
50 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
50 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-1081-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-1081-ND
Through Hole Resistors 804-1081-ND
50 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

50 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Res, 50R, 0.01%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors - 45AC9681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.01%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors
45AC9681
Res, 50R, 0.01%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors 45AC9681
RES, 50R, 0.01%, 8W, TO-220, METAL FOIL; Resistance:50ohm; Product Range:VPR221 Series; Power Rating:8W; Resistance Tolerance:± 0.01%; Resistor Case Style:TO-220; Voltage Rating:300V; Resistor Element Material:Metal Foil; TemperatureRoHS Compliant: Yes

RES, 50R, 0.01%, 8W, TO-220, METAL FOIL; Resistance:50ohm; Product Range:VPR221 Series; Power Rating:8W; Resistance Tolerance:± 0.01%; Resistor Case Style:TO-220; Voltage Rating:300V; Resistor Element Material:Metal Foil; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1081-ND 45AC9681
Product Name Through Hole Resistors Res, 50R, 0.01%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-4 TO-220
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers