Vishay Precision Group Through Hole Resistors Y09261R00000F9L

Description
1 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0926-1.0B-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0926-1.0B-ND
Through Hole Resistors Y0926-1.0B-ND
1 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

1 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Through Hole Resistors - 7637280P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7637280P
Through Hole Resistors 7637280P
VPG Foil Resistors Y09261R00000F9L

VPG Foil Resistors Y09261R00000F9L

Supplier's Site
Through Hole Resistors - 1733018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1733018
Through Hole Resistors 1733018
VPG Foil Resistors Y09261R00000F9L

VPG Foil Resistors Y09261R00000F9L

Supplier's Site
1 Ohm 1.5W 8W TO-220 Resistor - 53-Y09261R00000F9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 1.5W 8W TO-220 Resistor
53-Y09261R00000F9L
1 Ohm 1.5W 8W TO-220 Resistor 53-Y09261R00000F9L
Res Metal Foil 1 Ohm 1% 1.5W/8W ±2ppm/°C Molded TO-220 Pin Bulk Product overview: Y09261R00000F9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 1.5W, 8W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 1.5W, 8W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09261R00000F9L can be used for catalog matching and distributor lookup.

Res Metal Foil 1 Ohm 1% 1.5W/8W ±2ppm/°C Molded TO-220 Pin Bulk Product overview: Y09261R00000F9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 1.5W, 8W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 1.5W, 8W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09261R00000F9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Foil, 1R, 1%, 8W, To-220; Resistance Vishay Foil Resistors - 39T1678 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 1R, 1%, 8W, To-220; Resistance Vishay Foil Resistors
39T1678
Res, Metal Foil, 1R, 1%, 8W, To-220; Resistance Vishay Foil Resistors 39T1678
RES, METAL FOIL, 1R, 1%, 8W, TO-220; Resistance:1ohm; Product Range:VPR221 Series; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Metal Foil; Product Diameter:- RoHS Compliant: Yes

RES, METAL FOIL, 1R, 1%, 8W, TO-220; Resistance:1ohm; Product Range:VPR221 Series; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Metal Foil; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number Y0926-1.0B-ND 7637280P 1733018 53-Y09261R00000F9L 39T1678
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 1 Ohm 1.5W 8W TO-220 Resistor Res, Metal Foil, 1R, 1%, 8W, To-220; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil; Metal Foil Metal foil Metal Foil Metal Foil
Mounting / Packaging TO-220-4 ThroughHole ThroughHole; To-220 TO-220 TO-220
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details