500 mOhms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
VPR221T 0R5000 0.05% 952956 TERADYNE
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y09260R50000A129L-ND | 58P8358 |
| Product Name | Through Hole Resistors | Vpr221T 0R5000 0.05% 952956 Teradyne Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | TO-220-4 | |
| Resistance Range | 0.5000 ohms |