Vishay Precision Group 250 OHM 8W TO220 Resistor Y0926250R000T0L

Description
RES 250 OHM 8W 0.01% TO220-4 Product overview: Y0926250R000T0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0926250R000T0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 250 OHM 8W 0.01% TO220-4 Product overview: Y0926250R000T0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0926250R000T0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 OHM 8W TO220 Resistor - 53-Y0926250R000T0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250 OHM 8W TO220 Resistor
53-Y0926250R000T0L
250 OHM 8W TO220 Resistor 53-Y0926250R000T0L
RES 250 OHM 8W 0.01% TO220-4 Product overview: Y0926250R000T0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0926250R000T0L can be used for catalog matching and distributor lookup.

RES 250 OHM 8W 0.01% TO220-4 Product overview: Y0926250R000T0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0926250R000T0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y0926250R000T0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y0926250R000T0L-ND
Through Hole Resistors 804-Y0926250R000T0L-ND
250 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

250 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 250R00 0.01% Vishay Foil Resistors - 58P8409 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 250R00 0.01% Vishay Foil Resistors
58P8409
Vpr221 250R00 0.01% Vishay Foil Resistors 58P8409
VPR221 250R00 0.01%

VPR221 250R00 0.01%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y0926250R000T0L 804-Y0926250R000T0L-ND 58P8409
Product Name 250 OHM 8W TO220 Resistor Through Hole Resistors Vpr221 250R00 0.01% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-4 TO-220-4
Resistance Range 250 ohms 250 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers