1.5 Ohms ±0.25% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y09261R50000C9L-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | TO-220-4 |
| Resistance Range | 1.5 ohms |