VCS1625P 0R2000 TCR2 1.0% S T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y08560R20000F9R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Wide 2516 |
| Tolerance | 1 +/- % |