Vishay Precision Group Chip Resistor - Surface Mount Y08500R05000F0W

Description
50 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y08500R05000F0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y08500R05000F0W-ND
Chip Resistor - Surface Mount Y08500R05000F0W-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

50 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Foil Surface Mount, Current Sensing Chip Resistors, Vcs1625 0R0500 Tcr2 1.0% B W Vishay Foil Resistors - 41M0218 - Newark, An Avnet Company
Chicago, IL, United States
Foil Surface Mount, Current Sensing Chip Resistors, Vcs1625 0R0500 Tcr2 1.0% B W Vishay Foil Resistors
41M0218
Foil Surface Mount, Current Sensing Chip Resistors, Vcs1625 0R0500 Tcr2 1.0% B W Vishay Foil Resistors 41M0218
FOIL SURFACE MOUNT, CURRENT SENSING CHIP RESISTORS, VCS1625 0R0500 TCR2 1.0% B W

FOIL SURFACE MOUNT, CURRENT SENSING CHIP RESISTORS, VCS1625 0R0500 TCR2 1.0% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y08500R05000F0W-ND 41M0218
Product Name Chip Resistor - Surface Mount Foil Surface Mount, Current Sensing Chip Resistors, Vcs1625 0R0500 Tcr2 1.0% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 Surface Mount Technology (SMT / SMD); 1625
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375515-SR731ETTPR110F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.1100 ohms
Tolerance 1 +/- %
View Details
3 suppliers