Vishay Precision Group Through Hole Resistors Y09260R50000F9L

Description
500 mOhms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
500 mOhms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-1079-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-1079-ND
Through Hole Resistors 804-1079-ND
500 mOhms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

500 mOhms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Res, 0R5, 1%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors - 45AC9679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 1%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors
45AC9679
Res, 0R5, 1%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors 45AC9679
RES, 0R5, 1%, 8W, TO-220, METAL FOIL; Resistance:0.5ohm; Product Range:VPR221 Series; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:300V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

RES, 0R5, 1%, 8W, TO-220, METAL FOIL; Resistance:0.5ohm; Product Range:VPR221 Series; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:300V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1079-ND 45AC9679
Product Name Through Hole Resistors Res, 0R5, 1%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-4 TO-220
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details