Vishay Precision Group 5 OHM 8W TO220 Resistor Y09255R00000F0L

Description
RES 5 OHM 8W 1% TO220-2 Product overview: Y09255R00000F0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09255R00000F0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 5 OHM 8W 1% TO220-2 Product overview: Y09255R00000F0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09255R00000F0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 OHM 8W TO220 Resistor - 53-Y09255R00000F0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 OHM 8W TO220 Resistor
53-Y09255R00000F0L
5 OHM 8W TO220 Resistor 53-Y09255R00000F0L
RES 5 OHM 8W 1% TO220-2 Product overview: Y09255R00000F0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09255R00000F0L can be used for catalog matching and distributor lookup.

RES 5 OHM 8W 1% TO220-2 Product overview: Y09255R00000F0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09255R00000F0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y09255R00000F0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y09255R00000F0L-ND
Through Hole Resistors 804-Y09255R00000F0L-ND
5 Ohms ±1% 8W Through Hole Resistor TO-220-2 Non-Inductive Metal Foil

5 Ohms ±1% 8W Through Hole Resistor TO-220-2 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr220 5R0000 1.0% Vishay Foil Resistors - 58P8340 - Newark, An Avnet Company
Chicago, IL, United States
Vpr220 5R0000 1.0% Vishay Foil Resistors
58P8340
Vpr220 5R0000 1.0% Vishay Foil Resistors 58P8340
VPR220 5R0000 1.0%

VPR220 5R0000 1.0%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y09255R00000F0L 804-Y09255R00000F0L-ND 58P8340
Product Name 5 OHM 8W TO220 Resistor Through Hole Resistors Vpr220 5R0000 1.0% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-2 TO-220-2
Resistance Range 5 ohms 5 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers