Vishay Precision Group Through Hole Resistors Y09264R70000A0L

Description
4.7 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
4.7 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y09264R70000A0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y09264R70000A0L-ND
Through Hole Resistors Y09264R70000A0L-ND
4.7 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

4.7 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 4R7000 0.05% Vishay Foil Resistors - 58P8422 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 4R7000 0.05% Vishay Foil Resistors
58P8422
Vpr221 4R7000 0.05% Vishay Foil Resistors 58P8422
VPR221 4R7000 0.05%

VPR221 4R7000 0.05%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y09264R70000A0L-ND 58P8422
Product Name Through Hole Resistors Vpr221 4R7000 0.05% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details