15.05 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
VPR221 15R050 0.01%
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y092615R0500T0L-ND | 58P8388 |
| Product Name | Through Hole Resistors | Vpr221 15R050 0.01% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | TO-220-4 | |
| Resistance Range | 15.05 ohms |