Vishay Precision Group Through Hole Resistors Y09261R01000Q0L

Description
1.01 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.01 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y09261R01000Q0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y09261R01000Q0L-ND
Through Hole Resistors Y09261R01000Q0L-ND
1.01 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

1.01 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 1R0100 0.02% Vishay Foil Resistors - 58P8370 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 1R0100 0.02% Vishay Foil Resistors
58P8370
Vpr221 1R0100 0.02% Vishay Foil Resistors 58P8370
VPR221 1R0100 0.02%

VPR221 1R0100 0.02%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y09261R01000Q0L-ND 58P8370
Product Name Through Hole Resistors Vpr221 1R0100 0.02% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 1.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers