Vishay Precision Group Through Hole Resistors Y09262R10000Q0L

Description
2.1 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2.1 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y09262R10000Q0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y09262R10000Q0L-ND
Through Hole Resistors Y09262R10000Q0L-ND
2.1 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

2.1 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 2R1000 0.02% Vishay Foil Resistors - 58P8397 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 2R1000 0.02% Vishay Foil Resistors
58P8397
Vpr221 2R1000 0.02% Vishay Foil Resistors 58P8397
VPR221 2R1000 0.02%

VPR221 2R1000 0.02%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y09262R10000Q0L-ND 58P8397
Product Name Through Hole Resistors Vpr221 2R1000 0.02% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details