Vishay Precision Group Through Hole Resistors Y09263R00000F0L

Description
3 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
3 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y09263R00000F0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y09263R00000F0L-ND
Through Hole Resistors Y09263R00000F0L-ND
3 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

3 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 3R0000 1.0% Vishay Foil Resistors - 58P8412 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 3R0000 1.0% Vishay Foil Resistors
58P8412
Vpr221 3R0000 1.0% Vishay Foil Resistors 58P8412
VPR221 3R0000 1.0%

VPR221 3R0000 1.0%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y09263R00000F0L-ND 58P8412
Product Name Through Hole Resistors Vpr221 3R0000 1.0% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details