Vishay Precision Group Chip Resistor - Surface Mount Y08500R53330F9R

Description
533.3 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
533.3 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y08500R53330F9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y08500R53330F9R-ND
Chip Resistor - Surface Mount Y08500R53330F9R-ND
533.3 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

533.3 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vcs1625 0R5333 Tcr2 1.0% S T Vishay Foil Resistors - 58P8082 - Newark, An Avnet Company
Chicago, IL, United States
Vcs1625 0R5333 Tcr2 1.0% S T Vishay Foil Resistors
58P8082
Vcs1625 0R5333 Tcr2 1.0% S T Vishay Foil Resistors 58P8082
VCS1625 0R5333 TCR2 1.0% S T

VCS1625 0R5333 TCR2 1.0% S T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y08500R53330F9R-ND 58P8082
Product Name Chip Resistor - Surface Mount Vcs1625 0R5333 Tcr2 1.0% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 1625
Resistance Range 0.5333 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 187000 ohms
View Details
3 suppliers