Vishay Intertechnology, Inc. 400W 162V TVS Protection Diode P4SMA170A-E3/61

Description
TVS Diode, 400W, 162V Breakdown, Unidirectional, SMA Product overview: P4SMA170A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA170A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 400W, 162V Breakdown, Unidirectional, SMA Product overview: P4SMA170A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA170A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 162V TVS Protection Diode - 144-P4SMA170A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 162V TVS Protection Diode
144-P4SMA170A-E3/61
400W 162V TVS Protection Diode 144-P4SMA170A-E3/61
TVS Diode, 400W, 162V Breakdown, Unidirectional, SMA Product overview: P4SMA170A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA170A-E3/61 can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 162V Breakdown, Unidirectional, SMA Product overview: P4SMA170A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA170A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA170A-E3/61 - 1085593-P4SMA170A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA170A-E3/61
1085593-P4SMA170A-E3/61
TVS - TVS - Diodes - P4SMA170A-E3/61 1085593-P4SMA170A-E3/61
Manufacturer: Vishay Win Source Part Number: 1085593-P4SMA170A-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 145V Minimum Breakdown Voltage: 162V Max Clamping Voltage: 234V Peak Pulse Current(Ippm): 1.3A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085593-P4SMA170A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 145V
Minimum Breakdown Voltage: 162V
Max Clamping Voltage: 234V
Peak Pulse Current(Ippm): 1.3A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P4SMA170A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA170A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA170A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Ac / Sma Vishay - 76K8789 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Ac / Sma Vishay
76K8789
Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Ac / Sma Vishay 76K8789
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,145V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,145V V(RWM),DO-214AC / SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA170A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA170A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA170A-E3/61
TVS DIODE 145VWM 234VC DO214AC

TVS DIODE 145VWM 234VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P4SMA170A-E3/61 1085593-P4SMA170A-E3/61 P4SMA170A-E3/61GICT-ND 76K8789 P4SMA170A-E3/61
Product Name 400W 162V TVS Protection Diode TVS - TVS - Diodes - P4SMA170A-E3/61 TVS Diodes Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Ac / Sma Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 300 watts 300 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data