The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
25.5V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.5V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.5V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, TVS, 400W, 18V, UNI, 5%, SMA; Product Range:P4SMA Series; TVS Polarity:Unidirectio
TVS DIODE 15.3VWM 25.5VC DO214AC
TVS DIODE 15.3VWM 25.5VC DO214AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA18A | F5653CT-ND | 85R5548 | P4SMA18A | P4SMA18A |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | Diode, Tvs, 400W, 18V, Uni, 5%, Sma; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts | |
| VBR | 17.1 to 18.9 volts | 17.1 volts | 17.1 volts | 17.1 volts | |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |