22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 13.6VWM 22.5VC SMA
DIO TVS VBR 16V 400W BIIDIR SMA AEC-Q
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA16CA-QTR-ND | P4SMA16CA-Q | 33AH9235 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vbr 16V 400W Biidir Sma Aec-Q Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 22.5 volts | 22.5 volts |