25.5V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 15.3VWM 25.5V DO214AC
TVS DIODE 15.3VWM 25.5V DO214AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-P4SMA18CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 25.5 volts |