25.5V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Circuit Protection - TVS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA18CA-QTR-ND | P4SMA18CA-Q |
| Product Name | TVS Diodes | Circuit Protection - TVS |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 25.5 volts |