Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791155-P4SMA15CA-E3/
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Current - Peak Pulse (10/1000μs): 18.9A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA15CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 14.3V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 21.2V
Alternative Parts (Cross-Reference): P4SMA15CA HF3 TRTS; P4SMA15CA TRTS; P4SMA15CA HF3 TRTB; P4SMA15CA HF TRTB;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
TVS Diode, Bidirectional, 400W, 12.8V, DO-214AC, SMD Product overview: P4SMA15CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA15CA-E3/61 can be used for catalog matching and distributor lookup.
21.2V Clamp 18.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 18.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 18.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 12.8VWM 21.2VC DO214AC
TVS DIODE 12.8VWM 21.2VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 791155-P4SMA15CA-E3/61 | 144-P4SMA15CA-E3/61 | P4SMA15CA-E3/61GICT-ND | P4SMA15CA-E3/61 | P4SMA15CA-E3/61 |
| Product Name | TVS - TVS - Diodes - P4SMA15CA-E3/61 | SMD 400W 12.8V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 21.2 volts | 21.2 volts | 21.2 volts | 21.2 volts | |
| VBR | 14.3 volts | 14.3 volts | 14.3 volts | 14.3 volts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |