The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
21.2V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 12.8V, BIDIR, DO-214AC; Product Range:P4SMA Series; TVS Polarity:Bidirection
TVS DIODE 12.8VWM 21.2VC DO214AC
TVS DIODE 12.8VWM 21.2VC DO214AC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA15CA | F10910TR-ND | 553354 | 26AH0025 | P4SMA15CA | P4SMA15CA |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 12.8V, Bidir, Do-214Ac; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 21.2 volts | 21.2 volts | 21.2 volts | 21.2 volts | 21.2 volts | |
| VBR | 14.3 to 15.8 volts | 14.3 volts | 14.3 volts | 14.3 volts | ||
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | DO-201; DO-201 | DO-214AC | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |