234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 145VWM 234VC DO214AC Product overview: P4SMA170CA-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA170CA-E3/61
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791158-P4SMA170CA-E3
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 145V
Current - Peak Pulse (10/1000μs): 1.3A
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: P4SMA170CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 162V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 234V
Alternative Parts (Cross-Reference): P4SMA170CA TRTB; P4SMA170CA HF TRTB; P4SMA170CA HF3 TRTB; P4SMA170CA HF3 TRTS;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
TVS DIODE 145VWM 234VC DO214AC
TVS DIODE 145VWM 234VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA170CA-E3/61GICT-ND | 144-P4SMA170CA-E3/61 | 791158-P4SMA170CA-E3/61 | P4SMA170CA-E3/61 | P4SMA170CA-E3/61 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - P4SMA170CA-E3/61 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 234 volts | 234 volts | 234 volts | 234 volts | |
| VBR | 162 volts | 162 volts | 162 volts | 162 volts |