Vishay Intertechnology, Inc. SMD 400W 15.3V TVS Protection Diode P4SMA18CA-E3/61

Description
TVS Diode, Bidirectional, 400W, 15.3V, DO-214AC, SMD Product overview: P4SMA18CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA18CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Bidirectional, 400W, 15.3V, DO-214AC, SMD Product overview: P4SMA18CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA18CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400W 15.3V TVS Protection Diode - 144-P4SMA18CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 15.3V TVS Protection Diode
144-P4SMA18CA-E3/61
SMD 400W 15.3V TVS Protection Diode 144-P4SMA18CA-E3/61
TVS Diode, Bidirectional, 400W, 15.3V, DO-214AC, SMD Product overview: P4SMA18CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA18CA-E3/61 can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 400W, 15.3V, DO-214AC, SMD Product overview: P4SMA18CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA18CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P4SMA18CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

25.2V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA18CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

25.2V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA18CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

25.2V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - P4SMA18CA-E3/61 - 1085600-P4SMA18CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA18CA-E3/61
1085600-P4SMA18CA-E3/61
TVS - TVS - Diodes - P4SMA18CA-E3/61 1085600-P4SMA18CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1085600-P4SMA18CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 15.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085600-P4SMA18CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.2V
Peak Pulse Current(Ippm): 15.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA18CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA18CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA18CA-E3/61
TVS DIODE 15.3VWM 25.2VC DO214AC

TVS DIODE 15.3VWM 25.2VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P4SMA18CA-E3/61 P4SMA18CA-E3/61GICT-ND 1085600-P4SMA18CA-E3/61 P4SMA18CA-E3/61
Product Name SMD 400W 15.3V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P4SMA18CA-E3/61 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data