The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, UNIDIR, 13.6V, SMA; Product Range:P4SMA Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA16A | 553357 | P4SMA16ATR-ND | 27AK1461 |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 13.6V, Sma; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| VC | 22.5 volts | 22.5 volts | ||
| VBR | 15.2 to 16.8 volts | 15.2 volts | 15.2 volts | |
| Package | DO-201; DO-201 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) |