SMC Diode Solutions Co., Ltd TVS Diodes 3.0SMCJ100A

Description
162V Clamp 18.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
162V Clamp 18.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-3.0SMCJ100ATR-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 18.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

162V Clamp 18.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS-Diode-Diodes,3000W,100V,SMC - 3.0SMCJ100A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode-Diodes,3000W,100V,SMC
3.0SMCJ100A
TVS-Diode-Diodes,3000W,100V,SMC 3.0SMCJ100A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMCJ100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMCJ100A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMCJ100A
TVS DIODE 100VWM 162VC SMC

TVS DIODE 100VWM 162VC SMC

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-3.0SMCJ100ATR-ND 3.0SMCJ100A 3.0SMCJ100A
Product Name TVS Diodes TVS-Diode-Diodes,3000W,100V,SMC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC SMC SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts
VC 162 volts 162 volts
Unlock Full Specs
to access all available technical data