The 3.0SMC Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) IPP is specified @ 8/20μS surge waveform Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
42V Clamp 570A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
DIODE, TVS, UNI-DIR, 6.5W, 20V, DO-214AB; Product Range:-; TVS Polarity:Unidirectio
DIODE, TVS, UNI-DIR, 6.5W, 20V, DO-214AB, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 20VWM 42VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3.0SMC20A | 3.0SMC20A-ND | 08X2496 | 3.0SMC20A |
| Product Name | Surface Mount Transient Voltage (TVS) Diode | TVS Diodes | Diode, Tvs, Uni-Dir, 6.5W, 20V, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 42 volts | 42 volts | 42 volts | |
| VBR | 22.2 to 24.5 volts | 22.2 volts | 22.2 volts | |
| Configuration | Single |