The 30KPA-HRA High Reliability Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance
129V Clamp 234.9A Ipp Tvs Diode Through Hole P600
TVS DIODE 78VWM 129VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA78CA-HRA | 30KPA78CA-HRA-ND | 30KPA78CA-HRA |
| Product Name | 30KPA-HRA Series | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 129 volts | 129 volts | 129 volts |
| VBR | 87.1 to 95.81 volts | 87.1 volts | 87.1 volts |
| Configuration | Single |