Littelfuse, Inc. Surface Mount Transient Voltage (TVS) Diode 3.0SMC24A

Description
The 3.0SMC Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) IPP is specified @ 8/20μS surge waveform Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The 3.0SMC Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) IPP is specified @ 8/20μS surge waveform Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Transient Voltage (TVS) Diode - 3.0SMC24A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount Transient Voltage (TVS) Diode
3.0SMC24A
Surface Mount Transient Voltage (TVS) Diode 3.0SMC24A
The 3.0SMC Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) IPP is specified @ 8/20μS surge waveform Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

The 3.0SMC Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) IPP is specified @ 8/20μS surge waveform Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 18-3.0SMC24ATR-ND - DigiKey
Thief River Falls, MN, United States
51V Clamp 520A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

51V Clamp 520A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-3.0SMC24ACT-ND - DigiKey
Thief River Falls, MN, United States
51V Clamp 520A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

51V Clamp 520A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-3.0SMC24A
TVS Protection Diode 144-3.0SMC24A
Trans Voltage Suppressor Diode Product overview: 3.0SMC24A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMC24A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode Product overview: 3.0SMC24A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMC24A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, Uni-Dir, 6.5W, 24V, Do-214Ab, Full Reel; Product Range Littelfuse - 65W2925 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni-Dir, 6.5W, 24V, Do-214Ab, Full Reel; Product Range Littelfuse
65W2925
Diode, Tvs, Uni-Dir, 6.5W, 24V, Do-214Ab, Full Reel; Product Range Littelfuse 65W2925
DIODE, TVS, UNI-DIR, 6.5W, 24V, DO-214AB, FULL REEL; Product Range:3.0SMC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:51V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNI-DIR, 6.5W, 24V, DO-214AB, FULL REEL; Product Range:3.0SMC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:51V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Unidirectional, 6.5W, 24V, Do-214Ab; Product Range Littelfuse - 08X2497 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 6.5W, 24V, Do-214Ab; Product Range Littelfuse
08X2497
Diode, Tvs, Unidirectional, 6.5W, 24V, Do-214Ab; Product Range Littelfuse 08X2497
DIODE, TVS, UNIDIRECTIONAL, 6.5W, 24V, DO-214AB; Product Range:3.0SMC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:51V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 6.5W, 24V, DO-214AB; Product Range:3.0SMC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:51V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMC24A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMC24A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMC24A
TVS DIODE 24VWM 51VC DO214AB

TVS DIODE 24VWM 51VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 3.0SMC24A 18-3.0SMC24ATR-ND 144-3.0SMC24A 65W2925 3.0SMC24A
Product Name Surface Mount Transient Voltage (TVS) Diode TVS Diodes TVS Protection Diode Diode, Tvs, Uni-Dir, 6.5W, 24V, Do-214Ab, Full Reel; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 51 volts 51 volts 51 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data