TVS DIODE 90VWM 146.4VC P600
146.4V Clamp 207A Ipp Tvs Diode Through Hole P600
30KPA, P600, 90V, 146.4V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-30KPA90CA/BCT-ND | 30KPA90CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 30000 watts | 30000 watts |
| VC | 146 volts | 146 volts |