The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906528-30KPA78CA
Series: 30KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 129V Clamp 234.9A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 30KPA78CA-ND, -30KPA78CA, 30KPA78CACT, 30KPA78CATR
129V Clamp 234.9A Ipp Tvs Diode Through Hole P600
129V Clamp 234.9A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Bidirection
TVS DIODE 78VWM 129VC P600
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30KPA78CA | 906528-30KPA78CA | 30KPA78CATR-ND | 30KPA78CA | 32M4564 | 30KPA78CA |
| Product Name | 30000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 30KPA78CA | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Full Reel; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 129 volts | 129 volts | 129 volts | |||
| VBR | 87.1 to 95.81 volts | 87.1 volts | 87.1 volts | 87.1 volts | ||
| Package | P600 | P600, Axial | P600-2 | Axial Leaded | P600 | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single |