Texas Instruments 10V SOT23 Precision Voltage Reference IC LM4050CEM3X-10

Description
IC VREF SHUNT 10V SOT23-3 Product overview: LM4050CEM3X-10 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3X-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 10V SOT23-3 Product overview: LM4050CEM3X-10 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3X-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V SOT23 Precision Voltage Reference IC
693-LM4050CEM3X-10
10V SOT23 Precision Voltage Reference IC 693-LM4050CEM3X-10
IC VREF SHUNT 10V SOT23-3 Product overview: LM4050CEM3X-10 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3X-10 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 10V SOT23-3 Product overview: LM4050CEM3X-10 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3X-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4050CEM3X-10 - 071389-LM4050CEM3X-10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050CEM3X-10
071389-LM4050CEM3X-10
PMIC - PMIC - Voltage Reference - LM4050CEM3X-10 071389-LM4050CEM3X-10
Manufacturer: Texas Instruments Win Source Part Number: 071389-LM4050CEM3X-1 0 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 110μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071389-LM4050CEM3X-10
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 110μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4050CEM3X-10 071389-LM4050CEM3X-10
Product Name 10V SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4050CEM3X-10
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Reel - TR SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Low-Power 1.25V SOT-23 Precision Voltage Reference IC - 693-ISL60002DIH312Z - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
VIN 6.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers