Manufacturer: Texas Instruments
Win Source Part Number: 1199692-LM4120AIM5X-
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Family Name: LM4120
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): LT6656ACS6-5#PBF; LT6656ACS6-5#TRMPBF;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: LM4120
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Parts Input Voltage (V): 2V ~ 12V
Series Voltage Reference IC Fixed 5V V ±0.2% 5mA SOT-23-5
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDSO5, SOT-23, 5 PIN Product overview: LM4120AIM5X-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120AIM5X-5.0 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.2% SOT23-5
IC VREF SERIES 0.2% SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1199692-LM4120AIM5X-5.0 | LM4120AIM5X-5.0-ND | 693-LM4120AIM5X-5.0 | LM4120AIM5X-5.0 | LM4120AIM5X-5.0 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4120AIM5X-5.0 | Voltage Reference | 5V SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| TC | 50 ppm/C | 50 ppm/C | |||
| IQ | 0.2750 mA | 0.2750 mA | 0.2750 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |