Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Three Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1199682-LM4120AIM5-2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Family Part Number: LM4120
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.048V
Parts Input Voltage (V): 2V ~ 12V
THREE TERMINAL VOLTAGE REFERENCE Product overview: LM4120AIM5-2.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120AIM5-2.0 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.048V V ±0.2% 5mA SOT-23-5
THREE TERMINAL VOLTAGE REFERENCE
IC VREF SERIES 0.2% SOT23-5
Series Voltage Reference IC Fixed 2.048V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.2% 5 mA SOT-23-5
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4120AIM5-2.0 | LM4120AIM5-2.0 | 1199682-LM4120AIM5-2.0 | 693-LM4120AIM5-2.0 | LM4120AIM5-2.0TR-ND | LM4120AIM5-2.0 | LM4120AIM5-2.0 | LM4120AIM5-2.0 | LM4120AIM5-2.0 |
| Product Name | LM4120 Precision Micropower Low Dropout Voltage Reference | PMIC - PMIC - Voltage Reference - LM4120AIM5-2.0 | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Voltage Reference | |
| Package Type | Other; SOT-23 | Other; TSOP5/6 | SOT23; Other; SC-74A, SOT-753 | Other; Bulk | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| VREF | 1.8 to 2.5 volts | 2.05 volts | 2.05 volts | 2.05 volts | |||||
| TC | 14 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| IQ | 0.1600 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | |||
| Accuracy | 0.2000 % | 0.2000 % |