The LM4051-N is a precision micropower shunt voltage reference available in a sub-miniature 3mm × 1.30mm SOT-23 surface-mount package. It operates over a current range of 60μA to 12mA, with an adjustable reverse breakdown voltage, and maintains a maximum temperature coefficient of 50ppm/°C across the industrial and extended temperature ranges of −40°C to +125°C. The C-grade version has a maximum initial accuracy of 0.5% at 25°C. No external output capacitor is required, and it remains stable with any capacitive load.
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.5% 12mA SOT-23-3
Two Terminal Voltage Reference, 1 Output, 1.212V, Trim/Adjustable, BIPolar, PDSO3
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85 Product overview: LM4051CIM3-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051CIM3-ADJ can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4051CIM3-ADJ | LM4051CIM3-ADJTR-ND | LM4051CIM3-ADJ | 693-LM4051CIM3-ADJ | LM4051CIM3-ADJ | LM4051CIM3-ADJ |
| Product Name | LM4051-N Precision Micropower Shunt Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Fixed; Programmable | Programmable | Programmable | |||
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VREF | 1.23 volts | 1.21 volts |