The LM4050QML is a precision micropower shunt voltage reference in a 10-lead ceramic CLGA package, available in 2.500 V and 5.000 V variants. The LM4050-2.5QML variant provides a 2.500 V output voltage with ±0.1% tolerance at 100 μA and a temperature coefficient of 15 ppm/°C, operating over a current range of 60 μA to 15 mA and a temperature range of -55°C to +125°C. It is qualified to MIL-STD-883, immune to single-event effects, and rated for 100 krad(Si) total dose. The device requires no external stabilizing capacitor and offers low output noise of 50 μVrms (typical).
Precision Micropower Shunt Voltage Reference 10-CFP 25 Only
| Texas Instruments | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LM4050WG2.5-MPR |
| Product Name | LM4050QML-SP Precision Micropower Shunt Voltage Reference |
| Type | Shunt / Zener |
| VREF Type | Fixed |
| Package Type | Other; CFP |
| VREF | 2.5 to 5 volts |