Texas Instruments 1.233V Precision Voltage Reference IC LM4041DIDCKRG4

Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233V, PDSO5, GREEN, PLASTIC, SC-70, 5 PIN Product overview: LM4041DIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDCKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233V, PDSO5, GREEN, PLASTIC, SC-70, 5 PIN Product overview: LM4041DIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDCKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.233V Precision Voltage Reference IC
693-LM4041DIDCKRG4
1.233V Precision Voltage Reference IC 693-LM4041DIDCKRG4
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233V, PDSO5, GREEN, PLASTIC, SC-70, 5 PIN Product overview: LM4041DIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDCKRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233V, PDSO5, GREEN, PLASTIC, SC-70, 5 PIN Product overview: LM4041DIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041DIDCKRG4 - 071381-LM4041DIDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DIDCKRG4
071381-LM4041DIDCKRG4
PMIC - PMIC - Voltage Reference - LM4041DIDCKRG4 071381-LM4041DIDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 071381-LM4041DIDCKRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071381-LM4041DIDCKRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4041DIDCKRG4 071381-LM4041DIDCKRG4
Product Name 1.233V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041DIDCKRG4
Type Shunt / Zener; Shunt, Adjustable
Package Type Other; SOT-23-5 Other; SC-70-5
VIN 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.3V SOT-23 Precision Voltage Reference IC - 693-LM3411AM5-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
Package Type Other; SOT-23
VIN 20 volts
View Details
6 suppliers
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - AD581LH/+ - Lingto Electronic Limited
Specs
IQ 1 mA
View Details
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details