1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-TO-92 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LM4041A12ILP |
| Product Name | LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy |
| Type | Shunt / Zener |
| VREF Type | Fixed |
| Package Type | Other; SC70,SOT-23,TO-92 |
| VREF | 1.23 volts |