Texas Instruments PMIC - PMIC - Voltage Reference - LM4041CIDCKRG4 LM4041CIDCKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 071377-LM4041CIDCKRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071377-LM4041CIDCKRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4041CIDCKRG4 - 071377-LM4041CIDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CIDCKRG4
071377-LM4041CIDCKRG4
PMIC - PMIC - Voltage Reference - LM4041CIDCKRG4 071377-LM4041CIDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 071377-LM4041CIDCKRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071377-LM4041CIDCKRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.233V Precision Voltage Reference IC
693-LM4041CIDCKRG4
1.233V Precision Voltage Reference IC 693-LM4041CIDCKRG4
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233V, PDSO5, GREEN, PLASTIC, SC-70, 5 PIN Product overview: LM4041CIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIDCKRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233V, PDSO5, GREEN, PLASTIC, SC-70, 5 PIN Product overview: LM4041CIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC VREF SHUNT PREC ADJ SC-70-5 - 815-LM4041CIDCKRG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT PREC ADJ SC-70-5
815-LM4041CIDCKRG4
IC VREF SHUNT PREC ADJ SC-70-5 815-LM4041CIDCKRG4
IC VREF SHUNT PREC ADJ SC-70-5

IC VREF SHUNT PREC ADJ SC-70-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 071377-LM4041CIDCKRG4 693-LM4041CIDCKRG4 815-LM4041CIDCKRG4
Product Name PMIC - PMIC - Voltage Reference - LM4041CIDCKRG4 1.233V Precision Voltage Reference IC IC VREF SHUNT PREC ADJ SC-70-5
Package Type Other; SC-70-5 Other; SOT-23-5 SOT23; Other; SOT-23-5
Life Cycle Stage Active
TC 100 ppm/C 100 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD587KR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 4 mA
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details