Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 84680-LM4120AIM5-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2 V to 12 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 275μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
1.8V Fixed Voltage Reference IC, 5mA, 0.2% Tol, SOT-23 Product overview: LM4120AIM5-1.8 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.8V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120AIM5-1.8 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 1.8V V ±0.2% 5mA SOT-23-5
IC VREF SERIES 0.2% SOT23-5
Series Voltage Reference IC Fixed 1.8V V ±0.2% 5 mA SOT-23-5
IC VREF SERIES 0.2% SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4120AIM5-1.8 | 84680-LM4120AIM5-1.8 | 693-LM4120AIM5-1.8 | LM4120AIM5-1.8TR-ND | LM4120AIM5-1.8 | LM4120AIM5-1.8 | LM4120AIM5-1.8 |
| Product Name | LM4120 Precision Micropower Low Dropout Voltage Reference | PMIC - PMIC - Voltage Reference - LM4120AIM5-1.8 | 1.8V 5mA SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| VREF | 1.8 to 2.5 volts | 1.8 volts | 1.8 volts | ||||
| TC | 14 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| IQ | 0.1600 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | ||
| Accuracy | 0.2000 % | 0.2000 % |